Zilog Microcontrollers Z8F0223SH005SG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4081-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4081-ND
Microcontrollers 269-4081-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0223SH005SG - 803121-Z8F0223SH005SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0223SH005SG
803121-Z8F0223SH005SG
Embedded - Embedded - Microcontrollers - Z8F0223SH005SG 803121-Z8F0223SH005SG
Manufacturer: Zilog Win Source Part Number: 803121-Z8F0223SH005S G Packaging: Tube Mounting Style: SMD Core Processor: eZ8 Speed: 5MHz Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Part Number Series: Z8F0223 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Manufacturer: Zilog
Win Source Part Number: 803121-Z8F0223SH005SG
Packaging: Tube
Mounting Style: SMD
Core Processor: eZ8
Speed: 5MHz
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Part Number Series: Z8F0223
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Buy Now
Microcontrollers - Z8F0223SH005SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0223SH005SG
Microcontrollers Z8F0223SH005SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4081-ND 803121-Z8F0223SH005SG Z8F0223SH005SG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0223SH005SG Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz 5 MHz
Bits Other; A/D 7x10b
RAM 0.5120 KB 2 KB 0.5120 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details