The Z86E8316SEC00TR is a member of the Z8® microcontroller family, featuring a core processor with an 8-bit architecture and a maximum clock speed of 16 MHz. It includes 4KB of one-time programmable (OTP) ROM and 237 bytes of RAM, along with 21 I/O lines that can be configured for digital or analog input/output. The device operates within a supply voltage range of 3.5V to 5.5V and is packaged in a 28-pin SOIC format. This microcontroller is equipped with an 8-channel, 8-bit analog-to-digital (A/D) converter and supports various peripherals such as power-on reset (POR) and a watchdog timer (WDT). It is suitable for a wide range of embedded control applications, including appliances, process controls, and automotive modules. The operating temperature range is specified from -40°C to 105°C, making it suitable for industrial environments. Engineers should consider this microcontroller for projects requiring efficient I/O capabilities and integrated analog functions, particularly in applications where space and power efficiency are critical.
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 800279-Z86E8316SEC00
Series: Z8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Z8
Speed: 16MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 21
Program Memory Size: 4KB (4K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 237 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z86E83
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ZLF645S2864GP0001; ST62P25BM3/CCC; ST6225BM6/CCC; ST62P15BM6/CCC;
Introduction Date: November 21, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1,700
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
IC MCU 8BIT 4KB OTP 28SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86E8316SEC00TR-ND | 800279-Z86E8316SEC00TR | Z86E8316SEC00TR | Z86E8316SEC00TR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86E8316SEC00TR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz |
| Bits | 8 Bit | |||
| RAM | 0.2370 KB | 4 KB | 0.2370 KB | 237 KB |
| ROM | 4 KB |