Zilog Embedded - Embedded - Microcontrollers - Z86E2116FSC Z86E2116FSC

Description
Manufacturer: Zilog Win Source Part Number: 939945-Z86E2116FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Part Status: Obsolete Family Name: Z86E21 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939945-Z86E2116FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Part Status: Obsolete Family Name: Z86E21 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E2116FSC - 939945-Z86E2116FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E2116FSC
939945-Z86E2116FSC
Embedded - Embedded - Microcontrollers - Z86E2116FSC 939945-Z86E2116FSC
Manufacturer: Zilog Win Source Part Number: 939945-Z86E2116FSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10) Core Processor: Z8 Speed: 16MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Part Status: Obsolete Family Name: Z86E21 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939945-Z86E2116FSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10)
Core Processor: Z8
Speed: 16MHz
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Part Status: Obsolete
Family Name: Z86E21
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86E2116FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E2116FSC
Microcontrollers Z86E2116FSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet
MCU 8-bit Z86 CISC 8KB ROM 44-Pin PQFP - Z86E2116FSC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MCU 8-bit Z86 CISC 8KB ROM 44-Pin PQFP
Z86E2116FSC
MCU 8-bit Z86 CISC 8KB ROM 44-Pin PQFP Z86E2116FSC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939945-Z86E2116FSC Z86E2116FSC Z86E2116FSC
Product Name Embedded - Embedded - Microcontrollers - Z86E2116FSC Microcontrollers MCU 8-bit Z86 CISC 8KB ROM 44-Pin PQFP
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 8 KB 0.2360 KB
ROM Type OTP; OTP ROM
I/O Ports 32 32
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details