eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Manufacturer: Zilog
Win Source Part Number: 939955-Z8F0411PH020S
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F0411
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4103, Z8F0411PH020SG-ND
IC MCU 8BIT 4KB FLASH 20DIP
8-bit Microcontrollers - MCU 4K FLASH w/1K RAM 1 UART
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4103-ND | 939955-Z8F0411PH020SG | Z8F0411PH020SG | Z8F0411PH020SG | Z8F0411PH020SG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F0411PH020SG | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 1 KB | 4 KB | 1 KB | 1 KB | |
| ROM | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |