Zilog Microcontrollers Z8F6481AN024XK2247

Description
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP
Request a Quote Datasheet
Description
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-5026-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-5026-ND
Microcontrollers 269-5026-ND
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP

eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F6481AN024XK2247 - 939968-Z8F6481AN024XK2247 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F6481AN024XK2247
939968-Z8F6481AN024XK2247
Embedded - Embedded - Microcontrollers - Z8F6481AN024XK2247 939968-Z8F6481AN024XK2247
Manufacturer: Zilog Win Source Part Number: 939968-Z8F6481AN024X K2247 Series: Z8 Encore! XP® Operating Temperature Range: -40°C ~ 85°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP Core Processor: eZ8 Speed: 24MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: DALI, DMX, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: Z8F6481 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939968-Z8F6481AN024XK2247
Series: Z8 Encore! XP®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP
Core Processor: eZ8
Speed: 24MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: Z8F6481
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z8F6481AN024XK2247 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6481AN024XK2247
Microcontrollers Z8F6481AN024XK2247
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP

eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 44-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6481AN024XK2247 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6481AN024XK2247
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6481AN024XK2247
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-5026-ND 939968-Z8F6481AN024XK2247 Z8F6481AN024XK2247 Z8F6481AN024XK2247
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F6481AN024XK2247 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x12b; D/A 1x12b
RAM 3.75 KB 64 KB 3.75 KB 3.75 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers