Zilog Embedded - Embedded - Microcontrollers - Z8PE003PZ010EG Z8PE003PZ010EG

Description
Manufacturer: Zilog Win Source Part Number: 800308-Z8PE003PZ010E G Series: Z8 Plus Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8PE003 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8PE003PZ010EC; Z8PE003SZ010EC; Z8PE003HZ010EC; Z8PE003SZ010EC00TR; Introduction Date: August 06, 1999 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800308-Z8PE003PZ010E G Series: Z8 Plus Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8PE003 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8PE003PZ010EC; Z8PE003SZ010EC; Z8PE003HZ010EC; Z8PE003SZ010EC00TR; Introduction Date: August 06, 1999 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8PE003PZ010EG - 800308-Z8PE003PZ010EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8PE003PZ010EG
800308-Z8PE003PZ010EG
Embedded - Embedded - Microcontrollers - Z8PE003PZ010EG 800308-Z8PE003PZ010EG
Manufacturer: Zilog Win Source Part Number: 800308-Z8PE003PZ010E G Series: Z8 Plus Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z8PE003 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8PE003PZ010EC; Z8PE003SZ010EC; Z8PE003HZ010EC; Z8PE003SZ010EC00TR; Introduction Date: August 06, 1999 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 800308-Z8PE003PZ010EG
Series: Z8 Plus
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Z8
Speed: 10MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z8PE003
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z8PE003PZ010EC; Z8PE003SZ010EC; Z8PE003HZ010EC; Z8PE003SZ010EC00TR;
Introduction Date: August 06, 1999
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - Z8PE003PZ010EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8PE003PZ010EG
Microcontrollers Z8PE003PZ010EG
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8PE003PZ010EG
8-bit Microcontrollers - MCU Z8PE003PZ010EG
8-bit Microcontrollers - MCU Z8PLUS 1K POR XTEMP

8-bit Microcontrollers - MCU Z8PLUS 1K POR XTEMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800308-Z8PE003PZ010EG Z8PE003PZ010EG Z8PE003PZ010EG
Product Name Embedded - Embedded - Microcontrollers - Z8PE003PZ010EG Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz
RAM 1 KB 0.0640 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details