Radwell International Datasheets for Air Pressure Regulators

Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more

Page: 1 2 3 4
Product Name Notes
1-1/2 NPT 2 - 125 PSI HEAVY-DUTY ALUMINUM REGULATOR 250 MAX SUPPLY PSI, 300 CFM, 32 TO 175°F, 3.62" WIDE X 8.46" HIGH. FREE 2 YEAR RADWELL WARRANTY
1/8" MINIATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
1000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
3/8 NPT STANDARD 1 PC FILTER/REGULATOR FRL UNIT 132 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
3/8" NPT STACKING FILTER-REGULATOR, 70 SCFM, FILTER/REGULATOR COMBINATION UNIT. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 7-120PSI, SPACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD...
AIR REGULATOR, AIRLINE EQUIPMENT, AR 3/8INCH STANDARD (NPT), SMC FAMILY CODE: ED, SET PRESS 0.5-8.5 KGF/CM2 / 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, PIPE SIZE 1/4 INCH NPT, GUAGE PORT 1/8 INCH NPT, MAX FLOW, 22 CFM, ADJUSTMENT PRESSURE RANGE 5-125 PSI, MAX PRESSURE 300 PSI, NONRISING LOCKING. FREE 2 YEAR...
AIR REGULATOR, PRECISION, ROTARY BUTTON WITH STOPPER, 2 WAY, 12 BAR, 180 PSI, 2000L/MIN, G 1/4, (159501). FREE 2 YEAR RADWELL WARRANTY
AR REGULATOR, SPL, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics M503AR428759003
ASCO NUMATICS Pneumatics MR14R-02
ASCO NUMATICS Pneumatics MR14R-02G
ATTRIBUTE VALUE, FILTER REGULATOR, 5 MICRON, AUTO DRAIN, 28-180 PSI, 84CFM. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MAR-1P
CLIPPARD Pneumatics MMFRS-4Z-P60F5
COMPACT ELECTRO-PNEUMATIC REGULATOR, 2000 TYPE, 0.5 MPA PRESSURE RANGE, 24 VDC, 0-10 VDC VOLTAGE INPUT, ANALOG OUTPUT 1-5 VDC, 3/8 INCH, G TYPE THREAD, WITHOUT CABLE CONNECTOR, KG/CM2 DISPLAY. FREE...
COMPACTS,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE REGULATOR, M5 MALE THREAD, 4MM PUSH-IN CONNECTOR, 2...6 BAR, SCREW-IN MOUNT, METRIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/'GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, VISIBLE FILTER ELEMENT.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR PRESSURE REGULATOR, INTERMEDIATE, NBR ELASTOMER SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE REGULATOR, 0-60 PSI, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC REGULATOR, 1500 L/MIN, .005-.1 MPA, 12-15 VDC, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, 3/8IN NPT PORT, W/O CABLE CONNECTOR, PSI - PRESSURE DISPLAY UNIT.
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR COMBINATION UNIT, GRID DIMENSION 62 MM, FOOD SAFE, FLOW DIRECTION: FROM RIGHT TO LEFT, FEMALE THREAD G1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR MODULAR, ROUND BODY, SET PRESS 0.05-0.85 MPA, MAX PRESSURE 1.0 MPA, MAX TEMPERATURE 60 C, NAW 4000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 1/8 BODY SIZE, NPT PORT THREAD, 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 BODY SIZE, NPT THREAD TYPE, 3/8 PORT SIZE, OPTIONAL SPECIFICATION ADDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, AIR PREPARATION, MODULAR TYPE, SERIES (N) AW, 4000 FLOW RATE N/MIN., STANDARD, 1/2 INCH PORT SIZE, NPT PORT THREAD, R=IN-OUT REVERSAL, REPLACEMENT PART AW40-N04-RZ-A. FREE...
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, BODY SIZE 3/8, NPT PORT THREAD, PORT 3/8 IN, MAX PRESS 1 MPA / 10.2 KGF-CM2 / 145 PSI, SET PRESS 0.05-0.85 MPA, MAXIMUM TEMPERATURE...
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, NPT THEAD TYPE, 1/4 INCH PORT SIZE, METAL BOWL WITHOUT SIGHT GAUGE, AUTO DRAIN TYPE, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, P3H SERIES, G1/4 PORT SIZE, 8 BAR, RELIEVING, MANUAL DRAIN, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR ASSEMBLY, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, DIE CAST ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, PIGGY BACK W/ G-TAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, W/ GAUGE, CLEAR BOWL, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR ASSEMBLY, 1/8 INCH BODY SIZE, NPT THREADS, 1 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 300 PSI MAX, CASTED BODY, THREADED PORT NUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, G 1/4 PNEUMATIC REGULATOR, 0.005MPA - 0.5MPA, 1MPA MAX INPUT, MIN/MAX OPERATING TEMP - 0°C-50°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR W/VALVE, 220-240V, 50/60HZ, 200MBAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 7PSI MAX, P1: 2-80" WC, P2: -4-60" WC, 5F-158F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE REGULATOR, PNEUMATIC, 4/5PORT, .05-.83MPA, 7-120PSI,W0-15PSI MINI GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IT4000/ITV3000 E/P REGULATOR -IT4000 1/4 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, KT-AMR4000. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MODULAR AIR COMBINATION UNIT, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, LUBRICATOR/FILTER REGULATOR, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT AIR REGULATOR, SIZE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, 1/4 INCH NPT, MAX SUPPLY PRESSURE: 7 KGF/CM2, OUTPUT PRESSURE: 0.05~4 KGF/CM2, 0.7~60 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE REGULATOR, 145PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR WITH OIL RESERVE, 140PSI, TEMP 140 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, .05-.85 MPA, 7-123 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-10VDC, 80-100 PSI . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH ENDS, 2 PORT, 250 PSI, 54016855. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 12 BIT, .005-.5MPA, 168233. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2-75 PSI, STAINLESS STEEL, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 24VDC 3BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/4 INCH NPT, .05-.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 316 STAINLESS STEEL, MAX INLET 250 PSI, P/N:54017674. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 7-120PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, IN: 0-10VDC, OUT: 0.005-0.5MPA, REPLACED BY ITV2030-31F3N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PILOT OPERATED, .05-7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PRESSURE AND DIFFERENTIAL REGULATION, 1/4 INCH THREAD, 8 MM TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, TYPE R04, MINIATURE, 1/8 INCH PIPE SIZE, 5 TO 100 PSIG (0.3 TO 7 BAR), WITHOUT GAUGE, PTF THREADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR,1/4IN NPT BODY SIZE,1/4IN PORT SIZE,W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SANDWICH REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR B END WITH BY-PASS ON A END, GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120...
DISCONTINUED BY MANUFACTURER, PRESS REGULATOR, G1/8 PORT, 0.5-7 / 0.5-12 BAR, 700 L/MIN FLOW RATE, (159506). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, (1533541), WITH PUSH-IN CONNECTOR AT BOTH ENDS, 70 STANDARD NOMINAL FLOW RATE [L/MIN]. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-10 BAR,18 VDC,17.4W, G 1/8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/2 INCH, 30LBS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH NPT, 7 BAR/102 PSI, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH TUBE STUB, -10 TO 30 PSIG PRESSURE SETTING, 316L STAINLESS STEEL BODY MATERIAL, 2 PORT, 500 PSI MAX INLET, ALTERNATIVE NUMBER:54016213-1. FREE 2...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 10-120 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 300 PSIG MAX P1, 0-60 PSI P2, 21 BAR MAX, 120`F TMAX 50`C, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5PSIG, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 6MM PUSH IN, 0 - 9 BAR INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, DIFFERENTIAL PRESSURETROL, 120 VAC/7.4 FLA/44.4 LRA/8 RES LOAD AMP, 240 VAC/3.7 FLA/22.0 LRA/4 RES LOAD AMP, 120 VDC/2.0 FLA/20 LRA/8 RES LOAD AMP, 240 VDC/1.0...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, G1/4 PNEUMATIC CONNECTION, 8MM PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LRMA SERIES, OUTPUT PRESSURE CONSTANT W/ SECONDARY EXHAUST, QS-8 PNEUMATIC CONNECTIONS, THROUGH HOLE MOUNTING TYPE, 124 L/MIN STANDARD NOMINAL FLOW RATE, 1-8 BAR REGULATION RANGE,...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MS9 SERIES, 3/4 INCH PORTS, W/ GAUGE, 0-140 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE, TYOE 03, MIDI MAXI, (164941). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, VALVE KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR CHECK VALVE, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, NPT THREAD, GAUGE PRESSURE 0-160 PSI/0-1.1 MPA, SET PRESSURE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, REGULATOR FILTER 1/2NPT W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PLATE, INTERMEDIATE PRESSURE, 14 BAR P1-MAX., 12 BAR P2-MAX., ASSEMBLY, (35427). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, AIRLINE EQUIPMENT FILTER, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, MINATURE, 1/8IN, 0-60PSI, 300PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, MODULAR, 3 PORT, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, POWDER COATED EXTERIOR, 5-20 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION MODULAR, AIRLINE, 1/4 NPT, MAP PRESSURE 1 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, REAR BRACKET, 3/8 INCH BODY SIZE, NPT THREAD, 3/8 INCH PORT SIZE, 3 TO 30 PSIG SETTING, NON-RELEIVING, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, BODY SIZE 1/2, PORT THREAD- G(PF), SET PRESS. 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, SET PRESS 7-120 PSI, BODY SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO STAGE REGULATOR, INTERNALLY THREADLESS DESIGN, 316L STAINLESS STEEL, 4-100 PSIG, PCTFE, 5 PORTS, 1/4 " NPT FEMALE STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REGULATOR, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PRESSUR E REGULATOR,1/4IN CONNECTION,0.5-7BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,REGULAT OR, W/CHECK VALVE, 3/8INCH, L TO R FLOW. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE REGULATOR, 0-120 PSI, PLUG-IN TYPE CONNECTION, INTERNAL PILOT, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY
DURR, N26010101, ECOFLOW LPF, LOW PRESSURE FLUID REGULATORS, PNEUMATIC, CONNECTOR INLET/OUTLET: G 1/8", CONNECTOR AIR: PUSH-IN 6 MM, FLUID PRESSURE MAX.: 20.0 BAR (290 PSI), FLOWRATE FLUID MAX.:2.5 I/MIN (0.66...
E/P REGULATOR, -IT4000, 1/2 INCNPT VERSION, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, 0.9 MPA, 24 VDC, FLAT BRACKET, PSI PRESSURE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, ELECTRO-PNEUMATIC, INSTRUMENTATION, IT2000/TV2000, 1/4 INCNPT VERSION, INPUT 0-10VDC, OUTPUT 0.7-70PSI, VOLTAGE DC24V, CLASS 2, ITV SERIES. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, INCPT VERSION REGULATOR, ELECTRO-PNEUMATIC, 0-10 VDC, 0.005 - 0.9 MPA, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, PRE-SET, CONTROLS AIR PRESSURE, AVAILABLE IN MPA/BAR/PSI AND KPA UNITS, PRESSURE RANGE OF 0.005 TO 0.9MPA, AVAILABLE PORT SIZES 1/4 INCH AND 3/8 INCH, MOUNTING BRACKET OPTION, 3-DIGIT...
E/P REGULATOR, RED LED DISPLAY, 4000 L/MIN, 24 VDC, PRESSURE RANGE: 0.005~0.9MPA, SINK TYPE, NPT. FREE 2 YEAR RADWELL WARRANTY
ELECTRO PNEUMATIC REGULATOR, 1500 L/MIN, .005-.5 MPA, 24 VDC, CURRENT STYLE - 4-20MADC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, NPT 1/4IN PORTS, RIGHT ANGLE STYLE CABLE CONNECTOR - 3M CABLE,...
ELECTRO PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR , IT2000/ITV2000 SERIES,3/8 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 1/4 IN NPT, 0.9 MPA, SUPPLY 24 VDC, INPUT 10-30 VDC, OUTPUT ANALOG 1-5 VDC, W/ CABLE 3 M LONG. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 2000 SIZE, LED DISPLAY, 3 BUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 4-20 MADC, SUPPLY: 80 - 100 PSI, OUTPUT: 1 - 70PSI. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, INPUT: 0-10 VDC, OUPUT: 0.7- 130 PSI, IT/ITV0000/1000, 1/4 IN NPT VERSION, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, IT SERIES, IT4000/ITV3000, 1/2 INCH NPT VERSION, 0-10 VDC, MONITOR SIGNAL OUTPUT, SHOCK/VIBRATION RESISTANCE, M65 EXHAUST PORT, CONDUIT ENTRY PORT. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, IT2000/ITV2000, 3/8 INCH NPT VERSION, WITH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, ITV SERIES, 2000 TYPE, 0.9 MPA PRESSURE RANGE, 24 VDC, INPUT: VOLTAGE TYPE 0 TO 10 VDC, SWITCH OUTPUT/PNP OUTPUT, NPT THREAD TYPE, 1/4" THREAD TYPE, FLAT BRACKET,...
ELECTRO-PNEUMATIC REGULATOR, ITV2000 SERIES, .0005 TO 0.100 MPA OUTPUT, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, ITV2050 SERIES, 24 VDC, 0.7-130 PSI RANGE,0.75 INCH NPT PORT, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, FLAT BRACKET, RIGHT ANGLE TYPE CABLE CONNECTOR TYPE. FREE 2...
ELECTRO-PNEUMATIC REGULATOR, ITV3000 TYPE, 0.9 MPA, 24 VDC POWER SUPPLY, 0-10 VDC INPUT SIGNAL, ANALOG OUTPUT 1-5VDC MONITOR, 1/4 NPT, W/OUT BRACKET, RIGHT ANGLE TYPE 3M CABLE CONNECTOR, PSI PRESSURE...
ELECTRO-PNEUMATIC REGULATOR, MAX SUPPLY PRESSURE 1MPA, SET PRESSURE RANGE 0.001 TO 0.6MPA, MAX FLOW RATE 6I/MIN. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MODEL 2000, IT SERIES, 1/4 IN NPT, 0.5 MPA, 0-10 VDC, 2000-4000 PORT SIZE, BRACKET. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MODEL: 1500 L/MIN, PRESSURE RANGE: 0.005~0.5MPA, 24 VDC POWER VOLTAGE, NPT THREAD, INPUT SIGNAL: VOLTAGE STYLE 0~10VDC, MONITOR OUTPUT: ANALOG OUTPUT 1~5VDC, PORT SIZE: 1000;2000;3000, WITHOUT CABLE CONNECTOR.
ELECTRO-PNEUMATIC REGULATOR, TYPE 2000, 0.5 MPA, 24VDC, G 1/4 PORTS, M3 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, WITH 3 DIGIT DISPLAY INPUT: 0 ~ 10 VDC, OUTPUT: 0.005 ~ 0.9MPA, VOLTAGE24 VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC PROPORTIONAL REGULATOR, 1/2 NPT, 145 PSI, 0-10V, THREAD TYPE 9 - NPT, OUTPUT SIGNAL M - 4-20MA FIXED, 2 - 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VACUUM REGULATOR, 24 VDC, -1.3 TO -80 KPA, 1/4 INCH RC THREADED PORT, 0-5 VDC INPUT, 1-5 VDC ANALOG SIGNAL OUTPUT, L-BRACKET, RIGHT ANGLE TYPE CONNECTION, 3 METER CABLE...
FESTO ELECTRIC, MS6N-LRP-1/4-D4-A8M- WR PRESSURE REGULATOR, 210PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics LFR-1/2-D-MIDI
FESTO Pneumatics LFR-1/4-D-MINI
FESTO Pneumatics LFR-D-5M-MIDI-A
FESTO Pneumatics LFR-D-MIDI-A
FESTO Pneumatics LFR-D-MIDI
FESTO Pneumatics LFR-D-MINI
FESTO Pneumatics LR-1/2-D-MIDI
FESTO Pneumatics LR-1/4-D-7-MINI
FESTO Pneumatics LR-1/4-D-MINI
FESTO Pneumatics LR-1/4-DB-7-MINI
FESTO Pneumatics LR-D-7-MINI
FESTO Pneumatics LR-D-MIDI
FESTO Pneumatics LRMA-QS-6
FESTO Pneumatics LRMA-QS-8
FESTO Pneumatics LRP-1/4-10
FESTO Pneumatics LRP-1/4-2,5
FESTO Pneumatics MS4-LFR-1/4-D6-CRV-A S
FESTO Pneumatics MS4-LFR-1/4-D6-ERM-A S
FESTO Pneumatics MS4-LFR-1/4-D6-ERV-A S
FESTO Pneumatics MS4-LFR-1/4-D7-CRM-A S
FESTO Pneumatics MS4-LFR-1/4-D7-ERV-A S
FESTO Pneumatics MS4-LR-1/4-D5-AS
FESTO Pneumatics MS4-LR-1/4-D7-AS
FESTO Pneumatics MS4N-LR-1/4-D6-AS
FESTO Pneumatics MS6-LFR-1/2-D7-CRV-A S
FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S-Z
FESTO Pneumatics MS6N-LFR-1/2-D7-CRM- AS
FILTER AND REGULATOR, GAFR20006-A-S 5µ, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR20008-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR20008-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR200C08-S, (METAL BOWL) NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR30010-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR 1/2IN NPT 7/120PSI W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR MODULAR, LQA*, SET PRESS 0.05~0.85 MPA, MAX PRESS 1.0 MPA, 145 PSI, MAX TEMP 60`C (140`F). FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR UNIT, 40UM GRADE FILTRATION TYPE, G1 CONNECTGIONM, MAXI SIZE, 5-12BAR RANGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUB RICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 3/8" NPT, 0.5-7 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 40 MM GRID DIMENSION, 1/4 INCH FEMALE THREAD, 0.5-12 BAR, 5 UM, INTEGRATED AS METAL BOWL, FULLY AUTOMATIC, ROTARY KNOB WITH DETENT, LOCKABLE VIA ACCESSORIES. FREE 2 YEAR...
FILTER REGULATOR, 531294, SIZE 6, ROTARY KNOB ACTUATOR, VERTICAL MOUNTING, 6200 L/MIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 5M, SIZE 4, SERIES MS, MOUNTING POSITION : VERTICAL +/- 5, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 7 BAR ,PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, F7X SIERES, VAPOR REMOVAL, 3/8 INCH PTF, ZINCBODY MATERIAL, -29 TO 125 F, COMPRESSED AIR, TRANSPARENT BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY...
FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES),...
FILTER REGULATOR, G 1/4 INCH PORT SIZE, 5 MICRON, GAUGE, 1000L/MIN, 1.5-10 BAR, LFR SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2...
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 5 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 8000 L/MIN STANDARD NOMINAL FLOW RATE, 1 NPT PNEUMATIC CONNECTIONS, 173816. FREE...
FILTER REGULATOR, LFR SERIES, MINI, 40 MICRONS OF FILTRATION, W/ PRESSURE GAUGE, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
FILTER REGULATOR, LFR-D SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT ACTUATOR, 40 MICROMETERS OF FILTRATION, 42.983 ML MAX. CONDENSATE VOLUME, 1.931-12.411 BAR OPERATING PRESSURE, 13792.37 L/MIN STANDARD NOMINAL FLOW RATE,...
FILTER REGULATOR, LUBRICATOR, GAFC30015-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MS SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 529186. FREE 2...
FILTER REGULATOR, MS4-LFR SERIES, ROTARY KNOB WITH DETENT, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 529158. FREE 2...
FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS,...
FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, AUTO CONDENSATE DRAIN, WITH PRESSURE GAUGE, 19 ML MAX CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 0.3-7 BAR PRESSURE REGULATION RANGE, 1500 L/MIN FLOW...
FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, MANUALLY ROTATING DRAIN, WITH PRESSURE GAUGE, 19ML MAX CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1200 L/MIN FLOW RATE,...
FILTER REGULATOR, MS6N SERIES, SIZE 6, 5 MICRONS OF FILTRATION, MANUALLY ROTATING, 38 ML MAX. CONDENSATE VOLUME, 0.5-12 BAR PRESSURE REGULATION RANGE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT...
FILTER REGULATOR, MS6N-LFR- SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531288. FREE...
FILTER REGULATOR, PIGGYBACK, 1/4IN NPT, 47CFM, MANUAL DRAIN, POLYCARBONATE BOWL, COMPRESSED AIR, 140 PSI, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, PNEUMATIC, D SERIES, WITH METAL BOWL GUARD AND PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC, WITH PRESSURE GAUGE, 38 ML, 2-12BAR, 4500L/MINUTE NOMINAL FLOW, G1/2 PNEUMATIC CONNECTION PORT 1/PORT 2, WROUGHT ALUMINUM ALLOY. FREE 2 YEAR RADWELL...
FILTER REGULATOR, ROTARY KNOB, WITH LOCK, VERTICAL +/- 5, 38 ML. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, MIDI, ROTARY KNOB WITH DETENT, VERTICAL MOUNT, 40 UM, METAL BOWL GUARD, 2-12 BAR, G 3/4 PORT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE...
FILTER REGULATOR, SERIES LFR, MINI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, 1-17 BAR OPERATING PRESSURE, 3337 L/MIN FLOW RATE, DIE-CAST ZINC HOUSING, (546432). FREE 2 YEAR RADWELL WARRANTY...
FILTER REGULATOR, SIZE 4, VERTICAL MOUNT, MANUALLY ROTATING, 19 ML MAX CONDENSATE VOLUME, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, W/PRESSURE GAUGE, MS SERIES, MANUALLY ROTATING, ROTARY KNOB W/DETENT ACTUATOR LOCK, VERTICAL MOUNT, OUTLET PRESSURE - CONSTANT, W/SEC EXH/RETURN FLOW, 0.8 - 14 BAR OPERATING PRESSURE, 0.3 -...
FILTER REGULATOR, WIDTH DIMENSION 40 MM, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, HIGH FLOW RATE, LOCKABLE ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, WITH GAUGE, MIDI SIZE, SERIES D, 40 UM GRADE OF FILTRATION, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR WITH MANOMETER INCLUDED, G 1/4 INCH, 0-8 BAR, SIZE 1, THREADED ALUMINUM INSERTS. FREE 2 YEAR RADWELL WARRANTY
FILTER/ REGULATOR COMBINATION, 1/4" NPT PORTS, 5 MICRON, 140 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER/ REGULATOR, 1/2IN NPT, 125 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR COMBINATION, 1/4 INCH, 40 MICRON, 140PSI, SEMI AUTODRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, W/GAUGE, 1 / 4 INCH NPTF, 150 PSI, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR/LUB RICATOR, MIDI, 40 MIC, AUTO DRAIN, GAUGE, G1/2. FREE 2 YEAR RADWELL WARRANTY
FISHER ROSEMOUNT Pneumatics FS-67CFR-224
FISHER ROSEMOUNT Pneumatics FS-67CFR-226
FLOW CONTROL, SANDWICH REGULATOR, 46 SERIES, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, 50 GPM, 3625 PSI MAX, 1/8IN NOMINAL. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, MAX FLOW = 50 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 11.4 PSI, NOMINAL DIAMETER = 1/8 INCH,...
FLOW REGULATOR, 1 INCH FNPT, 7 GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, NPT FLANGE 1' TO 2", ORIFICE DIAMETER 29 MM, MAX PRESSURE 7 PSI(500MBAR). FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, PLUG IN, W/ GAUGE, GAUGE RANGE: 0 TO 160 PSI, FOR VFS2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SET PRESSURE 0.1 - 0.83 MPA, VV82 MFLD ISO SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, VFS4000 SOLENOID VALVE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
INTERMEDIATE PRESSURE REGULATOR PLATE, 0.5-12 BAR PRESSURE REGULATION RANGE, DIE-CAST ALUMINIUM / STEEL HOUSING, NBR SEALS, (35971). FREE 2 YEAR RADWELL WARRANTY
IR1000~3000, PRECISION REGULATOR, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 1/4 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR, -IT2000 1/4 INCNPT VERSION, -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000, E/P REGULATOR -I, T2000, 1/4 INCPT VERSION, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT4000/ITV3000 E/P REGULATOR -IT4000 1/2 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
IT4000/ITV3000 E/P REGULATOR -IT4000 3/8 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT/TAGOUT VALVE, 3 WAY, FOR FRL, SZ4, FILTER REGULATOR/LUBRICATOR . FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Pneumatics PR92C-KACA
MAC VALVES INC Valves PR92C-D0AA
MAINTENANCE KIT, AMR REGULATOR, MIST SEPARATOR. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2...
MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, REPLACES NAMR4000-1R. FREE 2 YEAR RADWELL WARRANTY...
MAINTENANCE KIT, FOR AW FILTER AND REGULATOR ASSEMBLY, ELEMENT, DIAPHRAGM ASSEMBLY, VALVE ASSEMBLY, VALVE GUIDE, BAFFLE. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, FOR REGULATOR W/MIST SEPARATOR, 1 IN BODY SIZE, NO AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR BLOCK, NPT, 1/4 INCH, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, 14 SERIES, RELIEVING STYLE, NPTF, 1/4" PORT SIZE, BLACK BODY. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, MODULAR TYPE, ARM2500 SERIES, 5 REGULATORS, 1/4IN FNPT OUTLET PORTS, 3/8IN FNPT INLET PORTS, 0.05-0.85MPA. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 PORT SIZE. FREE 2...
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL...
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
MANIFOLD REGULATOR, WITH GAUGES. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
MINATURE REGULATOR, 0-125PSI, 150PSIG MAX, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY
MINI FILTER/REGULATOR, THREAD TYPE: 9 - NPT, PORT SIZE: 2 - 1/4, 22 SCFM, NO GAUGE, PLASTIC PANEL MOUNT NUT, METAL BOWL WITHOUT SIGHT GAUGE, ADJUSTMENT RANGE - WITHOUT GAUGE:...
MINIATURE REGULATOR, NARJ SERIES, 1/8 MALE THREAD, M5 X 0.8 FEMALE THREAD, 175 PSIG PROOF PRESSURE, 115 PSIG MAX OPERATING PRESSUE, -5 TO 60 DEGREE C. FREE 2 YEAR RADWELL...
MODULAR AIR COMBINATION UNIT, FILTER/REGULATOR/LUB RICATOR, INTER CHECK VALVE, 0.1 TO 0.85 MPA, 3/4 IN BODY SIZE/ NPT, 3.4 IN PORT SIZE/ NPT. FREE 2 YEAR RADWELL WARRANTY
NARM*, REGULATOR MANIFOLD SERIES. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics R06-221-NNKA
PARTICULATE FILTER/REGULATOR, 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, W/ GAUGE, METAL BOWL W/ SIGHT GLASS, MANUAL LEVER...
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE...
PILOTED REGULATOR 200PSIG 700SCFM 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR REGULATOR, COMPACT, 1/4-INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELECTRO REGULATOR IT/ITV0000/1000 E/P REGULATOR IT1000 1/8 INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 0-5VDC 110-130PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 1/4IN 116PS1 8BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR LUBRICATOR, P3N HI FLOW SERIES, CLOSED NIPPLED COMBINATIONS, 3/4INCH PORT, METAL BOWL, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR PRESSURE, RELIEVING TYPE, 2-125 PSI PRESSURE RANGE, NO GAUGE, 300 SCFM, 1" NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR VALVE 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-100XKPA,PSI,0-30/0 -2BAR GAUGE,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-120 PSI, W/ MANUAL ADJUSTABLE KNOB, W/ GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-160PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1" PORT, P3N SERIES, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, 1.0MPA, 10.2BAR,150PSI, MAC TEMP: 125DEG F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2 INCH NPT PORT, STANDARD PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2IN NPT, 60PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4 INCH, NPT, 145PSI 0-10V. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4IN NPT, 0-125, POLY WITH BOWL GUARD, 5 MICRON, RELIEVING, 30 SCFM, P31 MINI, REPLACEMENT FOR P31EA92EGMBN5P. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 12-16 BAR, 180-240 PSI, 1.2-1.6 MPA, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1MPA, OUT .01-.8MPA, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI MAX, R432016363, MODULAR, 3/8NPT, 5-125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 5 MICRON, 1/4 INCH NPT PORTS, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ELECTRO-PHNEUMATIC, ELECTRO-PHNEUMATIC, 3/8NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, G1/4, 0.5-10 BAR, LOW PROFILE GAUGE, STANDARD, SERIES 651. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, GENERAL PURPOSE, MINIATURE SERIES 07, 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, H1 COM REG 5-125 W/GAGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, INPUT 0-5 V DC/3, SUPPLY 28 PSI, OUTPUT 0-14PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IR2000 SERIES, BASIC TYPE HANDLE, 1MPA MAX PRESS, 1/4 IN PORT, OUTPUT PRESS: 0.005-0.8MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1 REG UNIT, JUMPER PLATE SIDE B, 3-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1, 1-1/4 INCH SIZE, 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IT/ITV0000, 1/4 INCH NPT, 2-PORT, BUILT-IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, LED DISPLAY, 4-20MA DC, 0.7-14 PSI, 1/4" INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODULAR, MODEL 200, 1/8 NPT, 7-130 PSI, SQUARE/FLUSH GAUGE, 2 PORTS, PUSH TO LOCK ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MPPE SERIES, 3-WAY PROPORTIONAL-PRESSUR E REGULATOR, CLOSED, G 1/4" CONNECTION, 0-2.5 BAR PRESSURE REGULATION RANGE, 3.5-4.5 BAR INLET PRESSURE 1, 18-30 VDC, IP65, (164317). FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, PRECISION MODULAR, 3/8 INCH PORT SIZE, 1.0MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PRESET ITV (0 - 0.06MPA). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/2 INCH CONNECTION, 6 BAR, 0-10 V, (161173). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/4 INCH CONNECTION, 6 BAR, 0-10 V, (161167). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/8 INCH CONNECTION, 6 BAR, 0-10 V, 161161. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SANDWICH PRESSURE TYPE, W/ MANUAL ADJUST LOCKING KNOB, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED), 0-80 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOI, REGULATOR “A” END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR , 0-120 PSI . FREE 2 YEAR RADWELL...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED) , 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR A END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATOR “A” END WITH BY-PASS ON “B” END, GAUGE WITH FACE PERP. TO MANUAL OPERATOR,...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATORS BOTH ENDS, GAUGE WITH FACE PERP. TO MANUAL OPERATOR, 0-80 PSI . FREE 2...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,REGULATOR ONLY, REGULATOR ONLY, GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics N171BEMBD
PNEUMAX Pneumatics N172BEMBC
PRECISION AIR REGULATOR, 1/4IN PORTS, 14 CFM MAX. FLOW, MAX. FLOW RANGE0 TO 16 CFM, OVERALL HEIGHT RANGE4-5 IN, GAUGE PORT1/4 IN NPT, BODY MATERIAL ZINC DIE-CAST. FREE 2 YEAR...
PRECISION FILTER/REGULATOR, ADJUSTABLE TYPE WITH KNOB, 0.02 TO 0.2 MPA SET PRESSURE, 1/4 INCH PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, G1/4, 0.05-2.5 BAR, ROTARY KNOB WITH LOCK, GAUGE SOLD SEPARATE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH INTEGRATED LOCK, OPERATING PRESSURE: 1...12 BAR, FLOW RATE: 2000 L/MIN, G1/4, (194692). FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH LOCK, PRESSURE RANGE 0.1-12 BAR, 180 PSI, PORT CONNECTION G1/4, NOMINAL FLOW RATE 2300 L MIN. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, . FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.16 SCFM, 1/4 NPT, RELIEF VALVE, 1.45 TO 116 PSI. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.41 SCFM, 1/2 NPT, RELIEF VALVE, 1.45 TO 58 PSI, WBRACKET/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH BRACKET, GAUGE/BRACKET/NAME PLATE MOUNT ON OPPOSITE SIDE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE, NON-GREASE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR1000, BASIC TYPE (HANDLE), .01 TO .8 MPA PRESSURE RANGE, RC THREAD TYPE, 1/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR2000, 0.005-0.2 MPA, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, ZERO BLEED, 3 / 8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PREP AIR REGULATOR, P3N SERIES, 1 INCH BODY SIZE, 3/4 INCH NPT PORT, 1 INCH NPT PORT, 250 PSIG INLET PORT MAX PRESSURE, 200 SCFM FLOW RATE, 32 TO 175°F...
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0 - 125 PSI, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-120 PSI, ADJUSTABLE KNOB, GAGE PARALLEL TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-120PSI, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-140 PSI, 1-10 BAR, P1 MAX: 20 BAR, 300 PSI, 2 MPA, P2: 7 BAR, 105 PSI, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-16 BAR, GAUGE, 3200L/MIN, G 3/8, DIRECTION CONTROL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 07 SERIES, 1/8 INCH PTF PORTS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1-30 PSI, 10 MM, 0.06 CV, 1/4 INCH PORT, KNOB ADJUSTMENT, FEMALE THREADED END CONNECTION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4 FPT, MAX INLET 4000 PSI, MAX OUTLET 250 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4IN PORT, 4BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 105-240 PSI, 7-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 105-300 PSI, 6500 L/MIN NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 3/8 INCH NPT PORT SIZE, 1/4 INCH GAUGE PORT SIZE, MANUAL ADJUSTABLE, 0-300 PSIG (0-20 BAR). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 4-14BAR, 60-210PSI, 0.4-1.4MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 62 MM GRID, 1/4 INCH NPTF, 0.3-4 BAR, W/ ADAPTER PLATE / MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D SERIES, MINI,13.8-240PSI, G 1/8 THREAD, GAUGE NOT INCLUDED, 546452. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D2 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D2 SERIES, SIZE 1/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DUAL PRESSURE, 0-150 PSI, NO GAUGE, FOR NON PLUG-IN / REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, HIGH-FLOW, PILOT CONTROL, 250 PSIG MAXIMUM INLET PRESSURE, G THREADED FEMALE PORT, 1-1/2 INCH PORT BLOCKS(WITH 1 INCH PORTED BODY), 1 TO 60|2 TO 125|1 TO 250 PSIG...
PRESSURE REGULATOR, ISO 5599/2, SINGLE PRESSURE, 10-130 PSIG, 0.7-9 BAR, REGULATOR UNIT ONLY, PLUG-IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 5599/2, SIZE 2 3/8, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE...
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, 0-16 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192311. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192310. FREE 2 YEAR...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC CONNECTIONS, 162580. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, W/ PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING,...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION,...
PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR...
PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, MANUAL ADJUST KNOB, FOR PLUG-IN VALVES, SINGLE PRESSURE, NON-FILLED GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MIDI SIZE, SERIES D, 1/4 INCH NPT, 16 BAR MAX, WITH PRESSURE GAUGE, ROTARY KNOB WITH INTERGRATED LOCK. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MINI, D SERIES, 240 PSI / 1.6 MPA, 180 PSI / 1.2 MPA, 2 PORTS, ROTARY KNOB W/ LOCK, CONSTANT OUTPUT PRESSURE, RETURN FLOW, SECONDARY EXHAUST. FREE 2...
PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS SERIES, W/ GAUGE, 40 MM GRID DIMENSION, ROTARY KNOB WITH DETENT, DIRECT ACTUATED, 0.8-14 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS2-LR SERIES, SIZE 2, ROTARY KNOB WITH DETENT, 1-10 BAR OPERATING PRESSURE, 170 L/MIN FLOW RATE, M5 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING, NBR DIAPHRAGM, (8086628). FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, MS4 SERIES, 0.3-7 BAR PRESSURE REGULATION RANGE, 0.8-14 BAR OPERATING PRESSURE, PORT CONNECTION: G1/4, 1800 L/MIN FLOW RATE, DIE-CAST ALUMINIUM, (529417). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4-LR SERIES, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1150 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC CONNECTIONS, 529423. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2...
PRESSURE REGULATOR, MS4N SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.3-4 BAR PRESSURE REGULATION RANGE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, NPT1/4-18 PNUEMATIC...
PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS6N-LRB SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7300 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531818. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PILOT OPERATED, BODY SIZE 2, 0.05~0.83MPA, NPT THREAD, 2IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, 1/8 INCH PIPE THREAD ,4 MM ID TUBING, 1-8 BAR RANGE, 50 L/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, DUAL PRESSURE TO PORT 3/5, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN TYPE, ISO 5599/2 SIZE 2 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, (162590). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PR46A SERIES, 0-120 PSI, MANUAL ADJUST WITH SLOTTED SCREWDRIVER STEM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PR63C SERIES, DUAL PRESSURE, DUAL REGUALTOR, 1/8 IN NPT PORT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A SERIES, PLUG-IN TYPE, SINGLE PRESSURE, 0-120 PSI, INTERNAL PILOT, KNOB ADJUSTMENT, GAGE PERPENDICULAR TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A, PLUG-IN, SINGLE PRESSURE, SLOTTED STEM ADJUSTMENT (INTERNAL PILOT). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, OPERATING PRESSURE: 0 BAR ...16 BAR, STANDARD NOMINAL FLOW RATE: 4000 L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH PLUG-IN, DUAL PRESSURE / DUAL REGULATOR, 0-150PSI, W/ NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, MANUAL ADJUST, DUAL PRESSURE, DUAL REGULATOR, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, PLUG-IN MOUNTING, ADJUST KNOB LOCKING, SLOTTED STEM ADJUSTMENT, W/O GAUGE, 0-120 PSI, MODIFICATION 1411. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, W/ MANUAL ADJUST, NO GAUGE, SINGLE PRESSURE, FOR NON PLUG-IN/REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES MS, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1800 L/MIN FLOW RATE, 1/4 NPT PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM HOUSING, (531422). FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE REGULATOR, THREADED CONNECTION PLATE, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,120 PSI,8.3BAR, W/GAUGE 0-160 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY
R03 SERIES, REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/8" NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT FOR PRESSURE REGULAR IT2000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
REGO Pneumatics LV4403TR96
REGULATOR ,1/8"NPT, W/GAUGE PORT,AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR -IT2000, ELECTRO-PNEUMATIC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 1IN NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 1IN-NPT 250PSI 17BAR 175DEG/F-MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 3/8" NPT *LQA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR AIR,1/4IN,0-300 PSI,NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, W/ GAUGE, 5-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MODULAR 1/4 3-50 R16-02-F08. FREE 2 YEAR RADWELL WARRANTY
REGULATOR RELIEF 1/4INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, 3/4" MODULATOR REGULATOR VALVE , MR510-3/4 . FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, FLUOROPOLYMER, FOR CHEMICAL LIQUIDS, HIGH PURITY, BODY CLASS 4, LQ3 FITTING TYPE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, HIGH PURITY, LVR SERIES, INTEGRAL FITTING, 2.9 TO 58 PSI SET PRESSURE, 73 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1 INCH, M 29M, SIZE 1, MANUAL DRAIN, GAGE, INCORP. 0-12 BAR (EM). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 INCH, GENERAL PURPOSE, 22 CFM MAX. FLOW. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 INCH, MINIATURE, 125PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 INCPT , ELECTRO-PNEUMATIC, 24VDC, 3 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 NPT, W/GAUGE PORT, 3 PORT, PRESSURE RANGE PSIG (MPA) 7~100 (0.05 ~ 0.7), TEMPERATURE RANGE 23~140F (-5~60C), MAX. SUPPLY PRESSURE PSIG (MPA) 220 (1.5). FREE 2 YEAR RADWELL...
REGULATOR, 1/4", SS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4INCH, NPT 0-125, WITH GAGE, ALT, FUNCTIONAL REPLACEMENT FOR P31RB92BNNP. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/8" NPT PORT SIZE, RELIEVING, LOW PRESSURE SPRING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/8IN NPT PORTS, 300PSI, 125DEGREE F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/4IN NPT, TWO STAGE, 5-10PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/4INCH NPT, 0-125PSI . FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3000 PSI INLET, 250PSI DELIVERY, SS DIAPHRAM, 1/4IN FITTING OUTLET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR PRESSURE, 1/8" PORT, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR SERIES, AR 3/8 INCH STANDARD (NPT), (NON-REL). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, COMPACTS, 1/4NPT, BRASS REG, NON REL. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC REGULATOR, RED LED DISPLAY, 1500L/MIN, PORT SIZE 1/4" NPT, THREAD TYPE NPT, 1-5VDC OUT, AMBIENT TEMPERATURE 0 C - +50 C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
REGULATOR, ELECTRO-PNEUMATIC, 24 VDC POWER, 10 VDC INPUT, 5 VDC OUTPUT, 3 BAR, 200 L/MIN, 0.005-0.9 MPA, LED DISPLAY, THREAD: F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, DC24V, 70PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT/ITV0000/1000, E/P, 1/4 IN PORT, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000, 3/8 INCNPT VERSION, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000 E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000, 1/4 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, ITV SERIES, 4-20 MA, 3/8 NPT, 0.005 TO 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, ITV2000 TYPE,0.5 MPA PRESSURE, 24 VDC, 4-20 MA SINK TYPE, SWITCH OUTPUT/ PNP OUTPUT, NPT THREAD, 1/4 INCH PORT, L BRACKET, WITHOUT CABLE CONNECTOR, DISPLAY UNIT IN PSI,...
REGULATOR, ELECTRO-PNEUMATIC, RED LED, 3 DIGIT, IN 0-10VDC, OUT 0.005-0.5MPA, SUPPLY 24VDC, 3M CONNECTOR CABLE, RIGHT ANGLE, FEMALE 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTROPNEUMATIC, IT2000 SERIES, 1/4 INCH CONNECTION, 1 MPA, CPT VERSION, PRE-SET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAR20006-S, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, HIGH PRESSURE, 1/4 INCH PORT, 2 TO 150 PSIG, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ISO 5599/2, 5-60 PSI, 0.3-4.1 BAR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT SERIES, 1/4 IN NPT, ELECTRO-PNEUMATIC, 4-20MA, 72.52PSI, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT2000 SERIES, 1/4", ELECTRO-PNEUMATIC, 0-5 V DC, 0.005-0.1 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, CC-LINK, SIZE 2000, 12 BIT INPUT, 0.005-0.9 MPA OUTPUT, 24 VDC VOLTAGE, CLASS 2, 1 X 3-PIN MALE THREADED CONNECTOR, 1 X 5-PIN MALE THREADED CONNECTOR.
REGULATOR, ITV2000 SERIES, ELECTRO-PNEUMATIC, 0.9 MPA, 24 VDC, 0-10 VDC TYPE, PNP OUTPUT, ALARM, 3/8 G PORT, DIN RAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MAINTENANCE KIT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANIFOLD, 18MM SERIES, DUAL PRESSURE TO PORTS 3&5, PRESSURE RANGE 10-130PSIG, 5 PORTED, 4WAY, 1/8IN THREADED PORT, MANIFOLD BLOCK MOUNT, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MFLD W/GAUGES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR, 1/2 INCH BODY, 7-120 PSIG, 1/4 INCH PIPE SIZE NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MR95HP, VALVE: NPS 1/2IN, WCC STEEL, PRESSURE REGISTRATION: INTERNAL, 80-400PSI, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PANEL MOUNT *LQA, PORT 1/8IN, 3-30PSIG, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION CONTROL, IR200 BODY SIZE, 1/4 INCH PORT, 0.01-0.8 MPA, HANDLE SETTING, BRACKET ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.2 MPA, 1/2 INCH NPT PORTS, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.4 MPA,1/4" PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/2 PORT SIZE, 0.005~0.8MPA, F THREAD, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/4 INCH PT, 0.005-0.2 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, HANDLE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR 1/4INCH MODULAR (PT). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR PRECISION REGULATOR, 150 PSI, OUTPUT PRESSURE: 1.4-60 PSI, PORT SIZE: 1/4 INCH 3/8 INCH 1/2 INCH, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, SERIES IR, AIR OPERATED TYPE, 0.005-0.2 MPA PRESSURE RANGE, 1/4 IN PORT SIZE, W/BRACKET & PRESSURE GAUGE, NPN OPEN COLLECTOR/1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION REGULATOR, ZERO BLEED, SIZE 1, 0.02-0.8 MPA, BOTTOM EXHAUST, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/4" NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SZ 2, 8 BAR, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, VACUUM TYPE, ETHERNET/IP ITV, PRESSURE RANGE OF -1.3 TO -80KPA, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, VALVE REGULATOR, NON PLUG-IN, BY-PASS, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR; AIR PRESSURE; GAUGE; 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
REXROTH , PR7818-010, PR7818010, PNEUMATIC REGULATOR, 300PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 2-60 PSI, W/LG GAGES. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 5-125 PSI, W GAUGE. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics P2M1PXSG
SCHRADER BELLOWS Pneumatics P32RB93BNNP
SCHRADER BELLOWS Pneumatics P3NRA96BNN
SCHRADER BELLOWS Pneumatics P3NRA98BNN
SERIES IR3000, PRECISION REGULATOR, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES ITV, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SERIES ITV0000, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics IR2020-F02
SMC Pneumatics IR2020-N02B
SMC Pneumatics ITV2030-03N2CN4-X88
SMC Pneumatics NAR5060-N06
SMC Pneumatics NARBF2000-00-P-1
SMC Pneumatics NARM2500-05A-N02
STACKING FILTER-REGULATOR, MAXIMATIC SERIES, 1/2" NPT PORT, W/ SEMI-AUTOMATIC DRAIN, 7-60 PSIG REGULATING RANGE, 5 MICRONS OF FILTRATION. FREE 2 YEAR RADWELL WARRANTY
STANDARD AIR REGULATOR, NPT 1.5000 PORT, 7 TO 120 PSI, 0.05-0.83MPA. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: , 6 STATIONS. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: 4 STATIONS. FREE 2 YEAR RADWELL WARRANTY
VACUUM E/P REGULATOR, JPN SPL. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, 24 VDC SUPPLY, 0-10 VDC INPUT, 4-20 MA INPUT, 1-5 VDC OUTPUT, 3/8 PORT SIZE, NPT, 52.9S CFM, 0.005-0.9 MPS SET PRESSURE RANGE, ELECTRO-PNEUMATIC INPUT SIGNAL, DISPLAYED PSI...
VACUUM REGULATOR, IRV SERIES, 240 L/MIN MAX FLOW, 3/8 INCH PORT, WITH PRESSIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, IRV20 SERIES, 240 MAX FLOW BODY SIZE, ELBOW FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINGLE SIDED CONNECTION SERIES, INTEGRATED DIGITAL PRESSURE SWITCH FOR PANEL MOUNTING, BUILT IN ONE TOUCH FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINLGE SIDED CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR REGULATOR, NVZS, 4/5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE INTERFACE REGULATOR, VFS3000 SERIES, 4/5 PORT, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
WATER/AIR REGULATOR, 1/8 INCH PORT SIZE, BRASS BONNET, NON-RELIEVING DIAPHRAGM, WITHOUT GAUGES, 5 TO 100 PSIG (0.3 TO 7 BAR) OUTLET PRESSURE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
WATER/AIR REGULATOR, R06 SERIES, 1/4" NPT PORTS, BRASS BODY, PLASTIC BONNET, NON-RELIEVING, WITH GAUGE, 5-100 PSI OUTLET PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
WILKERSON PNEUMATIC Pneumatics R03-01-MP0
WILKERSON PNEUMATIC Pneumatics R03-02-000

<< Prev Next >>