Taiyo Yuden Co., Ltd. Fixed Inductors LBM2016T8R2JV

Description
8.2µH Unshielded Wirewound Inductor 225mA 1.43Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 225mA 1.43Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LBM2016T8R2JV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LBM2016T8R2JV-ND
Fixed Inductors LBM2016T8R2JV-ND
8.2µH Unshielded Wirewound Inductor 225mA 1.43Ohm Max 0806 (2016 Metric)

8.2µH Unshielded Wirewound Inductor 225mA 1.43Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LBM2016T8R2JV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details