Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T150K

Description
15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3080-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3080-6-ND
Fixed Inductors 587-3080-6-ND
15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3080-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3080-1-ND
Fixed Inductors 587-3080-1-ND
15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3080-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3080-2-ND
Fixed Inductors 587-3080-2-ND
15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 320mOhm 1207 (3218 Metric)

Buy Now Datasheet
Inductor, 15Uh, 300Ma, 10%, 25Mhz ,1207; Inductance Taiyo Yuden - 24T3292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 300Ma, 10%, 25Mhz ,1207; Inductance Taiyo Yuden
24T3292
Inductor, 15Uh, 300Ma, 10%, 25Mhz ,1207; Inductance Taiyo Yuden 24T3292
INDUCTOR, 15UH, 300mA, 10%, 25MHz ,1207; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:25MHz; DC Current Rating:300mA; Inductor Case / Package:1207 [3218 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 15UH, 300mA, 10%, 25MHz ,1207; Inductance:15µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:25MHz; DC Current Rating:300mA; Inductor Case / Package:1207 [3218 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LB3218T150K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB3218T150K
Fixed Inductors LB3218T150K
FIXED IND 15UH 300MA 320MOHM SMD

FIXED IND 15UH 300MA 320MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3080-6-ND 24T3292 LB3218T150K
Product Name Fixed Inductors Inductor, 15Uh, 300Ma, 10%, 25Mhz ,1207; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details