Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T471MV

Description
470µH Unshielded Wirewound Inductor 54mA 18.2Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 54mA 18.2Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB3218T471MV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB3218T471MV-ND
Fixed Inductors LB3218T471MV-ND
470µH Unshielded Wirewound Inductor 54mA 18.2Ohm Max 1207 (3218 Metric)

470µH Unshielded Wirewound Inductor 54mA 18.2Ohm Max 1207 (3218 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LB3218T471MV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers