Littelfuse, Inc. Dual SMD 120Ohm 100MHz Inductor and Choke LCF201202A121TG

Description
Common Mode Chokes Dual 120Ohm 100MHz 0.1A 4Ohm DCR SMD T/R Product overview: LCF201202A121TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 120Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 120Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCF201202A121TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 120Ohm 100MHz 0.1A 4Ohm DCR SMD T/R Product overview: LCF201202A121TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 120Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 120Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCF201202A121TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 120Ohm 100MHz Inductor and Choke - 839-LCF201202A121TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 120Ohm 100MHz Inductor and Choke
839-LCF201202A121TG
Dual SMD 120Ohm 100MHz Inductor and Choke 839-LCF201202A121TG
Common Mode Chokes Dual 120Ohm 100MHz 0.1A 4Ohm DCR SMD T/R Product overview: LCF201202A121TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 120Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 120Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCF201202A121TG can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 120Ohm 100MHz 0.1A 4Ohm DCR SMD T/R Product overview: LCF201202A121TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 120Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 120Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCF201202A121TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - LCF201202A121TG
922801-LCF201202A121TG
Common Mode Chokes - LCF201202A121TG 922801-LCF201202A121TG
Manufacturer: Littelfuse Inc. Win Source Part Number: 922801-LCF201202A121 TG Series: LCF Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100 MHz 100mA DCR 4Ohm Package: Reel - TR Package: 0805 (2012 Metric), 4 Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: F10176TR, F10176CT, -LCF201202A121TG, F10176DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 922801-LCF201202A121TG
Series: LCF
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100 MHz 100mA DCR 4Ohm
Package: Reel - TR
Package: 0805 (2012 Metric), 4 Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: F10176TR, F10176CT, -LCF201202A121TG, F10176DKR

Buy Now Datasheet
Common Mode Chokes - F10176TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10176TR-ND
Common Mode Chokes F10176TR-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-LCF201202A121TG 922801-LCF201202A121TG F10176TR-ND
Product Name Dual SMD 120Ohm 100MHz Inductor and Choke Common Mode Chokes - LCF201202A121TG Common Mode Chokes
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details