Taiyo Yuden Co., Ltd. Fixed Inductors LBC3225T101MR

Description
100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LBC3225T101MRTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LBC3225T101MRTR-ND
Fixed Inductors 587-LBC3225T101MRTR-ND
100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LBC3225T101MRDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LBC3225T101MRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LBC3225T101MRCT-ND
Fixed Inductors 587-LBC3225T101MRCT-ND
100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 150mA 1.4Ohm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - LBC3225T101MR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LBC3225T101MR
Fixed Inductors LBC3225T101MR
FIXED IND 100UH 150MA 1.4OHM SMD

FIXED IND 100UH 150MA 1.4OHM SMD

Supplier's Site Datasheet
Inductor, 100Uh, 150Ma, 20%, 6Mhz, Full Reel; Inductance Taiyo Yuden - 84R3497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 150Ma, 20%, 6Mhz, Full Reel; Inductance Taiyo Yuden
84R3497
Inductor, 100Uh, 150Ma, 20%, 6Mhz, Full Reel; Inductance Taiyo Yuden 84R3497
INDUCTOR, 100UH, 150MA, 20%, 6MHz, FULL REEL; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR, 100UH, 150MA, 20%, 6MHz, FULL REEL; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 150Ma, 20%, 6Mhz; Inductance Taiyo Yuden - 84R3496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 150Ma, 20%, 6Mhz; Inductance Taiyo Yuden
84R3496
Inductor, 100Uh, 150Ma, 20%, 6Mhz; Inductance Taiyo Yuden 84R3496
INDUCTOR, 100UH, 150MA, 20%, 6MHz; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, 150MA, 20%, 6MHz; Inductance:100µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:6MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:LB Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LBC3225T101MRTR-ND LBC3225T101MR 84R3497 84R3496
Product Name Fixed Inductors Fixed Inductors Inductor, 100Uh, 150Ma, 20%, 6Mhz, Full Reel; Inductance Taiyo Yuden Inductor, 100Uh, 150Ma, 20%, 6Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details