Taiyo Yuden Co., Ltd. Fixed Inductors LBM2016TR68JV

Description
680nH Unshielded Wirewound Inductor 400mA 416mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 416mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LBM2016TR68JV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LBM2016TR68JV-ND
Fixed Inductors LBM2016TR68JV-ND
680nH Unshielded Wirewound Inductor 400mA 416mOhm Max 0806 (2016 Metric)

680nH Unshielded Wirewound Inductor 400mA 416mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LBM2016TR68JV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details