Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T150MV

Description
15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6247-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6247-2-ND
Fixed Inductors 587-6247-2-ND
15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6247-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6247-1-ND
Fixed Inductors 587-6247-1-ND
15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6247-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6247-6-ND
Fixed Inductors 587-6247-6-ND
15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

15µH Unshielded Wirewound Inductor 300mA 416mOhm Max 1207 (3218 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-6247-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details