Kyocera Corporation Fixed Inductors LCCI0603J56NGTAR

Description
56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603J56NGTARDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J56NGTARCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J56NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 500mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0603J56NGTARDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers