100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)
100uH 10% Ferrite SMD Inductor 140mA 2.4R DCR 1207 Product overview: LB3218T101K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T101K can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, 140MA, +10%, 8MHZ; Inductance:100µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:8MHz; DC Current Rating:140mA; Inductor Case / Package:1207 [3218 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 100UH, 140MA, ±10%, 8MHZ, FULL REEL; Inductance:100µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:8MHz; DC Current Rating:140mA; Inductor Case / Package:1207 [3218 Metric]; Product Range:LB Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2038-1-ND | 71-LB3218T101K | 24T3291 | 09P3820 |
| Product Name | Fixed Inductors | SMD 100uH 140mA Inductor and Choke | Inductor, 100Uh, 140Ma, +10%, 8Mhz; Inductance Taiyo Yuden | Inductor, 100Uh, 140Ma, ±10%, 8Mhz, Full Reel; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Technology | Wirewound | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |