Kyocera Corporation Fixed Inductors LCCI0402J47NGTAR

Description
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0402J47NGTARDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0402J47NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0402J47NGTARCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0402J47NGTARDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers