Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T331K

Description
330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3084-6-ND
Fixed Inductors 587-3084-6-ND
330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3084-1-ND
Fixed Inductors 587-3084-1-ND
330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3084-2-ND
Fixed Inductors 587-3084-2-ND
330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

330µH Unshielded Wirewound Inductor 65mA 7Ohm 1207 (3218 Metric)

Buy Now Datasheet
SMD 330uH 65mA Inductor and Choke - 71-LB3218T331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330uH 65mA Inductor and Choke
71-LB3218T331K
SMD 330uH 65mA Inductor and Choke 71-LB3218T331K
330uH 10% Ferrite SMD Inductor 1207 65mA Product overview: LB3218T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 65mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 65mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T331K can be used for catalog matching and distributor lookup.

330uH 10% Ferrite SMD Inductor 1207 65mA Product overview: LB3218T331K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uH, 65mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330uH, 65mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB3218T331K
739214-LB3218T331K
Fixed Inductors - LB3218T331K 739214-LB3218T331K
Manufacturer: Taiyo Yuden Win Source Part Number: 739214-LB3218T331K Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±10% Frequency - Self Resonant: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7Ohm Supplier Device Package: 1207 (3218 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 1207 (3218 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm) Current Rating (Amps): 65mA Inductance Frequency - Test: 796kHz

Manufacturer: Taiyo Yuden
Win Source Part Number: 739214-LB3218T331K
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 330μH
Tolerance: ±10%
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7Ohm
Supplier Device Package: 1207 (3218 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 1207 (3218 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm)
Current Rating (Amps): 65mA
Inductance Frequency - Test: 796kHz

Buy Now
Fixed Inductors - LB3218T331K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB3218T331K
Fixed Inductors LB3218T331K
FIXED IND 330UH 65MA 7 OHM SMD

FIXED IND 330UH 65MA 7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3084-6-ND 71-LB3218T331K 739214-LB3218T331K LB3218T331K
Product Name Fixed Inductors SMD 330uH 65mA Inductor and Choke Fixed Inductors - LB3218T331K Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details