FIXED IND 240NH 5.4A 20 MOHM SMD
FIXED IND 240NH 5.4A 20 MOHM SMD
FIXED IND 240NH 5.4A 20 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-LCCNF2012KKTR24MATR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Metal |
| Configuration | Fixed |