Taiyo Yuden Co., Ltd. Fixed Inductors LBR2012T220K

Description
22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2046-2-ND
Fixed Inductors 587-2046-2-ND
22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2046-6-ND
Fixed Inductors 587-2046-6-ND
22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2046-1-ND
Fixed Inductors 587-2046-1-ND
22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 100mA 1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LBR2012T220K
1051698-LBR2012T220K
Fixed Inductors - LBR2012T220K 1051698-LBR2012T220K
Manufacturer: Taiyo Yuden Win Source Part Number: 1051698-LBR2012T220K Packaging: Reel - TR Type: Wirewound Current Rating: 100mA Inductance: 22μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 16MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051698-LBR2012T220K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 22μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 16MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 22uH Inductor and Choke
71-LBR2012T220K
SMD 22uH Inductor and Choke 71-LBR2012T220K
22uH 10% Ferrite SMD Inductor 0805 Product overview: LBR2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBR2012T220K can be used for catalog matching and distributor lookup.

22uH 10% Ferrite SMD Inductor 0805 Product overview: LBR2012T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBR2012T220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden - 24T3288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden
24T3288
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden 24T3288
INDUCTOR, 22UH, 100mA, 10%, 16MHZ, SMD; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:16MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 100mA, 10%, 16MHZ, SMD; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:16MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd, Full Reel; Inductance Taiyo Yuden - 09P3810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd, Full Reel; Inductance Taiyo Yuden
09P3810
Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd, Full Reel; Inductance Taiyo Yuden 09P3810
INDUCTOR, 22UH, 100mA, 10%, 16MHZ, SMD, FULL REEL; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:16MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes

INDUCTOR, 22UH, 100mA, 10%, 16MHZ, SMD, FULL REEL; Inductance:22µH; DC Resistance Max:1ohm; Self Resonant Frequency:16MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2046-2-ND 1051698-LBR2012T220K 71-LBR2012T220K 24T3288 09P3810
Product Name Fixed Inductors Fixed Inductors - LBR2012T220K SMD 22uH Inductor and Choke Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd; Inductance Taiyo Yuden Inductor, 22Uh, 100Ma, 10%, 16Mhz, Smd, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details