Taiyo Yuden Co., Ltd. Fixed Inductors LBC3225T2R2MRV

Description
2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4088-2-ND
Fixed Inductors 587-4088-2-ND
2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-4088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4088-1-ND
Fixed Inductors 587-4088-1-ND
2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 930mA 80mOhm 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-4088-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details