1uH 20% Ferrite SMD Inductor, 665mA, 1007 Case Product overview: LB2518T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 665mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 665mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T1R0M can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1195173-LB2518T1R0M
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -25°C ~ 105°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1007 (2518 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Current Rating (Amps): 665mA
Inductance Frequency - Test: 7.96MHz
1µH Unshielded Wirewound Inductor 665mA 60mOhm 1007 (2518 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LB2518T1R0M | 1195173-LB2518T1R0M | 587-2512-2-ND |
| Product Name | SMD 1uH 665mA Inductor and Choke | Fixed Inductors - LB2518T1R0M | Fixed Inductors |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |