68µH Unshielded Wirewound Inductor 95mA 7Ohm 0806 (2016 Metric)
Manufacturer: Taiyo Yuden
Win Source Part Number: 778316-LBC2016T680K
Series: LB
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 0806 (2016 Metric)
Current Rating: 95mA
Shielding: Unshielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±10%
Frequency - Self Resonant: 10MHz
Test Frequency: 2.52MHz
Family Name: LB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 Ohm
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): SQC201609T-680M-N; ZSA-2015U-680J; ZSA-2015U-680N; ZSA-2015U-680K;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
FIXED IND 68UH 95MA 7 OHM SMD
INDUCTOR, 68UH, 95mA, 10%, 10MHZ, SMD; Inductance:68µH; DC Resistance Max:7ohm; Self Resonant Frequency:10MHz; DC Current Rating:95mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2546-2-ND | 778316-LBC2016T680K | LBC2016T680K | 83T0134 |
| Product Name | Fixed Inductors | Fixed Inductors - LBC2016T680K | Fixed Inductors | Inductor, 68Uh, 95Ma, 10%, 10Mhz, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |