Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T6R8M

Description
6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3088-2-ND
Fixed Inductors 587-3088-2-ND
6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3088-1-ND
Fixed Inductors 587-3088-1-ND
6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3088-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3088-6-ND
Fixed Inductors 587-3088-6-ND
6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

6.8µH Unshielded Wirewound Inductor 380mA 170mOhm 1207 (3218 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-3088-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details