Taiyo Yuden Co., Ltd. Fixed Inductors - LB2518T101K LB2518T101K

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1195169-LB2518T101K Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 60mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 9MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): NLFV25T-101K-EF; NLFV25T-101K-PF; SM1008-101K; Introduction Date: October 25, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1195169-LB2518T101K Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 60mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 9MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): NLFV25T-101K-EF; NLFV25T-101K-PF; SM1008-101K; Introduction Date: October 25, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LB2518T101K
1195169-LB2518T101K
Fixed Inductors - LB2518T101K 1195169-LB2518T101K
Manufacturer: Taiyo Yuden Win Source Part Number: 1195169-LB2518T101K Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 60mA Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 9MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): NLFV25T-101K-EF; NLFV25T-101K-PF; SM1008-101K; Introduction Date: October 25, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1195169-LB2518T101K
Series: LB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1007 (2518 Metric)
Current Rating: 60mA
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±10%
Frequency - Self Resonant: 9MHz
Test Frequency: 796kHz
Size: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Family Name: LB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 Ohm
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1007 (2518 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): NLFV25T-101K-EF; NLFV25T-101K-PF; SM1008-101K;
Introduction Date: October 25, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 587-2508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2508-1-ND
Fixed Inductors 587-2508-1-ND
100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2508-2-ND
Fixed Inductors 587-2508-2-ND
100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2508-6-ND
Fixed Inductors 587-2508-6-ND
100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 60mA 2.1Ohm 1007 (2518 Metric)

Buy Now Datasheet
SMD 100uH 60mA Inductor and Choke - 71-LB2518T101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 60mA Inductor and Choke
71-LB2518T101K
SMD 100uH 60mA Inductor and Choke 71-LB2518T101K
100uH 10% SMD Inductor, Ferrite, 60mA, 2.1R DCR, 1007 Product overview: LB2518T101K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T101K can be used for catalog matching and distributor lookup.

100uH 10% SMD Inductor, Ferrite, 60mA, 2.1R DCR, 1007 Product overview: LB2518T101K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2518T101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LB2518T101K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2518T101K
Fixed Inductors LB2518T101K
FIXED IND 100UH 60MA 2.1 OHM SMD

FIXED IND 100UH 60MA 2.1 OHM SMD

Supplier's Site Datasheet
Inductor, 100Uh, 60Ma, 10%, 9Mhz, Smd; Inductance Taiyo Yuden - 18J0856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 60Ma, 10%, 9Mhz, Smd; Inductance Taiyo Yuden
18J0856
Inductor, 100Uh, 60Ma, 10%, 9Mhz, Smd; Inductance Taiyo Yuden 18J0856
INDUCTOR, 100UH, 60mA, 10%, 9MHZ, SMD; Inductance:100µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:9MHz; DC Current Rating:60mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 60mA, 10%, 9MHZ, SMD; Inductance:100µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:9MHz; DC Current Rating:60mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1195169-LB2518T101K 587-2508-1-ND 71-LB2518T101K LB2518T101K 18J0856
Product Name Fixed Inductors - LB2518T101K Fixed Inductors SMD 100uH 60mA Inductor and Choke Fixed Inductors Inductor, 100Uh, 60Ma, 10%, 9Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details