Taiyo Yuden Co., Ltd. SMD 3.3uH 0.29A Inductor and Choke LBM2016T3R3J

Description
SMD Inductor 3.3uH 5% Ferrite 0.29A 0806 Product overview: LBM2016T3R3J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T3R3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 3.3uH 5% Ferrite 0.29A 0806 Product overview: LBM2016T3R3J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T3R3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 0.29A Inductor and Choke - 71-LBM2016T3R3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 0.29A Inductor and Choke
71-LBM2016T3R3J
SMD 3.3uH 0.29A Inductor and Choke 71-LBM2016T3R3J
SMD Inductor 3.3uH 5% Ferrite 0.29A 0806 Product overview: LBM2016T3R3J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T3R3J can be used for catalog matching and distributor lookup.

SMD Inductor 3.3uH 5% Ferrite 0.29A 0806 Product overview: LBM2016T3R3J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T3R3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LBM2016T3R3J
1051691-LBM2016T3R3J
Fixed Inductors - LBM2016T3R3J 1051691-LBM2016T3R3J
Manufacturer: Taiyo Yuden Win Source Part Number: 1051691-LBM2016T3R3J Packaging: Reel - TR Type: Wirewound Current Rating: 290mA Inductance: 3.3μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 48MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 680 mOhm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051691-LBM2016T3R3J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 290mA
Inductance: 3.3μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 48MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 680 mOhm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 587-1808-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1808-6-ND
Fixed Inductors 587-1808-6-ND
3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1808-2-ND
Fixed Inductors 587-1808-2-ND
3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1808-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1808-1-ND
Fixed Inductors 587-1808-1-ND
3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 290mA 680mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LBM2016T3R3J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LBM2016T3R3J
Fixed Inductors LBM2016T3R3J
FIXED IND 3.3UH 290MA 680MOHM SM

FIXED IND 3.3UH 290MA 680MOHM SM

Supplier's Site Datasheet
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd; Inductance Taiyo Yuden - 83T0146 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd; Inductance Taiyo Yuden
83T0146
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd; Inductance Taiyo Yuden 83T0146
INDUCTOR, 3.3UH, 290mA, 5%, 48MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:48MHz; DC Current Rating:290mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.3UH, 290mA, 5%, 48MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:48MHz; DC Current Rating:290mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd, Full Reel; Inductance Taiyo Yuden - 09P3795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd, Full Reel; Inductance Taiyo Yuden
09P3795
Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd, Full Reel; Inductance Taiyo Yuden 09P3795
INDUCTOR, 3.3UH, 290mA, 5%, 48MHZ, SMD, FULL REEL; Inductance:3.3µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:48MHz; DC Current Rating:290mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series RoHS Compliant: Yes

INDUCTOR, 3.3UH, 290mA, 5%, 48MHZ, SMD, FULL REEL; Inductance:3.3µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:48MHz; DC Current Rating:290mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LBM2016T3R3J 1051691-LBM2016T3R3J 587-1808-6-ND LBM2016T3R3J 83T0146
Product Name SMD 3.3uH 0.29A Inductor and Choke Fixed Inductors - LBM2016T3R3J Fixed Inductors Fixed Inductors Inductor, 3.3Uh, 290Ma, 5%, 48Mhz, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details