Taiyo Yuden Co., Ltd. Fixed Inductors LBC2016T2R2M

Description
2.2µH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2542-2-ND
Fixed Inductors 587-2542-2-ND
2.2µH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 520mA 200mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2uH 520mA Inductor and Choke - 71-LBC2016T2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 520mA Inductor and Choke
71-LBC2016T2R2M
SMD 2.2uH 520mA Inductor and Choke 71-LBC2016T2R2M
2.2uH 0806 Ferrite SMD Inductor, 520mA, 200mR DCR Product overview: LBC2016T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2016T2R2M can be used for catalog matching and distributor lookup.

2.2uH 0806 Ferrite SMD Inductor, 520mA, 200mR DCR Product overview: LBC2016T2R2M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 520mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 520mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2016T2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LBC2016T2R2M
923803-LBC2016T2R2M
Fixed Inductors - LBC2016T2R2M 923803-LBC2016T2R2M
Manufacturer: Taiyo Yuden Win Source Part Number: 923803-LBC2016T2R2M Series: LB, C Type Operating Temperature Range: -25°C ~ 105°C Features: 2.2 µH Unshielded Wirewound Inductor 520 mA 200mOhm 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000 Other Part Number: LQ LB C2016T2R2M, 587-2542-2, 587-2542-1, 587-2542-6, LBC2016T2R2M-ND

Manufacturer: Taiyo Yuden
Win Source Part Number: 923803-LBC2016T2R2M
Series: LB, C Type
Operating Temperature Range: -25°C ~ 105°C
Features: 2.2 µH Unshielded Wirewound Inductor 520 mA 200mOhm 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQ LB C2016T2R2M, 587-2542-2, 587-2542-1, 587-2542-6, LBC2016T2R2M-ND

Buy Now Datasheet
Fixed Inductors - LBC2016T2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LBC2016T2R2M
Fixed Inductors LBC2016T2R2M
FIXED IND 2.2UH 520MA 200MOHM SM

FIXED IND 2.2UH 520MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2542-2-ND 71-LBC2016T2R2M 923803-LBC2016T2R2M LBC2016T2R2M
Product Name Fixed Inductors SMD 2.2uH 520mA Inductor and Choke Fixed Inductors - LBC2016T2R2M Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details