Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T221M

Description
220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB3218T221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T221MCT-ND
Fixed Inductors 587-LB3218T221MCT-ND
220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T221MTR-ND
Fixed Inductors 587-LB3218T221MTR-ND
220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T221MDKR-ND
Fixed Inductors 587-LB3218T221MDKR-ND
220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

220µH Unshielded Wirewound Inductor 80mA 5.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LB3218T221M
Inductors/Coils/Transformers >> Inductors (SMD) LB3218T221M
80mA 220uH ±20% 5.4Ω 1206 Inductors (SMD) ROHS

80mA 220uH ±20% 5.4Ω 1206 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LB3218T221M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB3218T221M
Fixed Inductors LB3218T221M
FIXED IND 220UH 80MA 5.4 OHM SMD

FIXED IND 220UH 80MA 5.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 587-LB3218T221MCT-ND LB3218T221M LB3218T221M
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details