Manufacturer: Taiyo Yuden
Win Source Part Number: 1051621-LB2016T330M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 85mA
Inductance: 33μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 14MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm
Status: Active
Temperature Range - Operating: -25°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
33uH 20% Ferrite SMD Inductor 0806 85mA Product overview: LB2016T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T330M can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 85mA 1.7Ohm 0806 (2016 Metric)
FIXED IND 33UH 85MA 1.7 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1051621-LB2016T330M | 71-LB2016T330M | LB2016T330M-ND | LB2016T330M |
| Product Name | Fixed Inductors - LB2016T330M | SMD 33uH 85mA Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Inductance Range | 33 microH | 33 microH | 33 microH |