Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T3R3M

Description
3.3µH Unshielded Wirewound Inductor 285mA 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 285mA 200mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2502-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2502-2-ND
Fixed Inductors 587-2502-2-ND
3.3µH Unshielded Wirewound Inductor 285mA 200mOhm 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 285mA 200mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 3.3uH 285mA Inductor and Choke - 71-LB2016T3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 285mA Inductor and Choke
71-LB2016T3R3M
SMD 3.3uH 285mA Inductor and Choke 71-LB2016T3R3M
3.3uH 20% Ferrite SMD Inductor 0806 285mA 200mR Product overview: LB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 285mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 285mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T3R3M can be used for catalog matching and distributor lookup.

3.3uH 20% Ferrite SMD Inductor 0806 285mA 200mR Product overview: LB2016T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 285mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 285mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden - 83T0167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden
83T0167
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden 83T0167
INDUCTOR, 3.3UH, 285mA, 20%, 55MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:55MHz; DC Current Rating:285mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.3UH, 285mA, 20%, 55MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:55MHz; DC Current Rating:285mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden - 95H1586 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden
95H1586
Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden 95H1586
INDUCTOR, 3.3UH, 285mA, 20%, 55MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:55MHz; DC Current Rating:285mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 3.3UH, 285mA, 20%, 55MHZ, SMD; Inductance:3.3µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:55MHz; DC Current Rating:285mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2502-2-ND 71-LB2016T3R3M 83T0167
Product Name Fixed Inductors SMD 3.3uH 285mA Inductor and Choke Inductor, 3.3Uh, 285Ma, 20%, 55Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details