Kyocera Corporation Fixed Inductors LCCI0603S1N0GTAR

Description
1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603S1N0GTARCT-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603S1N0GTARDKR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603S1N0GTARTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 1A 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LCCI0603S1N0GTAR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LCCI0603S1N0GTAR
Fixed Inductors LCCI0603S1N0GTAR
FIXED IND 1NH 1A 50 MOHM SMD

FIXED IND 1NH 1A 50 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-LCCI0603S1N0GTARCT-ND LCCI0603S1N0GTAR
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details