15µH Unshielded Wirewound Inductor 130mA 700mOhm 0806 (2016 Metric)
15uH 10% Ferrite SMD Inductor 0806 130mA Product overview: LB2016T150K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T150K can be used for catalog matching and distributor lookup.
INDUCTOR, 15UH, 130mA, 10%, 28MHZ, SMD; Inductance:15µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:28MHz; DC Current Rating:130mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 15UH, 130mA, 10%, 28MHZ, SMD; Inductance:15µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:28MHz; DC Current Rating:130mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 15UH 130MA 700MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2496-2-ND | 71-LB2016T150K | 18J0850 | LB2016T150K |
| Product Name | Fixed Inductors | SMD 15uH 130mA Inductor and Choke | Inductor, 15Uh, 130Ma, 10%, 28Mhz, Smd; Inductance Taiyo Yuden | Fixed Inductors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound; Wirewound | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |