Littelfuse, Inc. Common Mode Chokes LCF121002B350TG

Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10166CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10166CT-ND
Common Mode Chokes F10166CT-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10166DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10166DKR-ND
Common Mode Chokes F10166DKR-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10166TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10166TR-ND
Common Mode Chokes F10166TR-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 200mA DCR 4Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10166CT-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details