Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T330K

Description
33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3083-6-ND
Fixed Inductors 587-3083-6-ND
33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3083-2-ND
Fixed Inductors 587-3083-2-ND
33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3083-1-ND
Fixed Inductors 587-3083-1-ND
33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

33µH Unshielded Wirewound Inductor 215mA 750mOhm 1207 (3218 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB3218T330K
1051642-LB3218T330K
Fixed Inductors - LB3218T330K 1051642-LB3218T330K
Manufacturer: Taiyo Yuden Win Source Part Number: 1051642-LB3218T330K Packaging: Reel - TR Type: Wirewound Current Rating: 215mA Inductance: 33μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 15MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 750 mOhm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1207 (3218 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051642-LB3218T330K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 215mA
Inductance: 33μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 15MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 750 mOhm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1207 (3218 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3083-6-ND 1051642-LB3218T330K
Product Name Fixed Inductors Fixed Inductors - LB3218T330K
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Chokes - 823902-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details