2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 6Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 6Ohm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 6Ohm
Data Line Filter, Product overview: LCF080602A900TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCF080602A900TG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369356-LCF080602A90
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LCF
Package: Tape & Reel
Product Status: Active
Package / Case: 0302 (0806 Metric), 4 Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.034" L x 0.026" W (0.87mm x 0.67mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 6Ohm
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | F10162TR-ND | 839-LCF080602A900TG | 1369356-LCF080602A900TG |
| Product Name | Common Mode Chokes | Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 6 ohms | 6 ohms |