Kyocera Corporation Fixed Inductors LCCI0201S3N9GTAR

Description
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0201S3N9GTARTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0201S3N9GTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers