Kyocera Corporation Fixed Inductors LCCI0603J33NGTAR

Description
33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603J33NGTARCT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J33NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J33NGTARDKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 600mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0603J33NGTARCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details