Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T680M

Description
68µH Unshielded Wirewound Inductor 55mA 3Ohm 0806 (2016 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 55mA 3Ohm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB2016T680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB2016T680M-ND
Fixed Inductors LB2016T680M-ND
68µH Unshielded Wirewound Inductor 55mA 3Ohm 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 55mA 3Ohm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LB2016T680M-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details