SMD Inductor 22uH 10% Ferrite 255mA 1207 Product overview: LB3218T220K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 255mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 255mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T220K can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 255mA 490mOhm 1207 (3218 Metric)
22µH Unshielded Wirewound Inductor 255mA 490mOhm 1207 (3218 Metric)
22µH Unshielded Wirewound Inductor 255mA 490mOhm 1207 (3218 Metric)
INDUCTOR, 22UH, 255mA, 10%, 19MHZ, SMD; Inductance:22µH; DC Resistance Max:0.49ohm; Self Resonant Frequency:19MHz; DC Current Rating:255mA; Inductor Case / Package:1207 [3218 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 22UH 255MA 490MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LB3218T220K | 587-2036-1-ND | 24T3294 | LB3218T220K |
| Product Name | SMD 22uH 255mA Inductor and Choke | Fixed Inductors | Inductor, 22Uh, 255Ma, 10%, 19Mhz, Smd; Inductance Taiyo Yuden | Fixed Inductors |
| Core Material | Ferrite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |