Taiyo Yuden Co., Ltd. Fixed Inductors LBC2012T220K

Description
22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2532-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2532-6-ND
Fixed Inductors 587-2532-6-ND
22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2532-2-ND
Fixed Inductors 587-2532-2-ND
22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2532-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2532-1-ND
Fixed Inductors 587-2532-1-ND
22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

22µH Unshielded Wirewound Inductor 130mA 3.7Ohm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 22Uh, 0.13A, 10%, 16Mhz, Full Reel; Inductance Taiyo Yuden - 54T9294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.13A, 10%, 16Mhz, Full Reel; Inductance Taiyo Yuden
54T9294
Inductor, 22Uh, 0.13A, 10%, 16Mhz, Full Reel; Inductance Taiyo Yuden 54T9294
INDUCTOR, 22UH, 0.13A, 10%, 16MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:130mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 22UH, 0.13A, 10%, 16MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:16MHz; DC Current Rating:130mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2532-6-ND 54T9294
Product Name Fixed Inductors Inductor, 22Uh, 0.13A, 10%, 16Mhz, Full Reel; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details