Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T331MV

Description
330µH Unshielded Wirewound Inductor 65mA 9.1Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 65mA 9.1Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB3218T331MV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB3218T331MV-ND
Fixed Inductors LB3218T331MV-ND
330µH Unshielded Wirewound Inductor 65mA 9.1Ohm Max 1207 (3218 Metric)

330µH Unshielded Wirewound Inductor 65mA 9.1Ohm Max 1207 (3218 Metric)

Buy Now Datasheet
Inductor,standard Wound,1207 Eia /3218 Jis,330 Uh,± 20 %, High Rel. Taiyo Yuden - 28AH0984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,standard Wound,1207 Eia /3218 Jis,330 Uh,± 20 %, High Rel. Taiyo Yuden
28AH0984
Inductor,standard Wound,1207 Eia /3218 Jis,330 Uh,± 20 %, High Rel. Taiyo Yuden 28AH0984
INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,330 uH,± 20 %, HIGH REL.

INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,330 uH,± 20 %, HIGH REL.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LB3218T331MV-ND 28AH0984
Product Name Fixed Inductors Inductor,standard Wound,1207 Eia /3218 Jis,330 Uh,± 20 %, High Rel. Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details