Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T470MV

Description
47µH Unshielded Wirewound Inductor 205mA 1.196Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 205mA 1.196Ohm Max 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LB3218T470MV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LB3218T470MV-ND
Fixed Inductors LB3218T470MV-ND
47µH Unshielded Wirewound Inductor 205mA 1.196Ohm Max 1207 (3218 Metric)

47µH Unshielded Wirewound Inductor 205mA 1.196Ohm Max 1207 (3218 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LB3218T470MV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567569P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.1500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details