Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T101M

Description
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB3218T101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T101MDKR-ND
Fixed Inductors 587-LB3218T101MDKR-ND
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T101MCT-ND
Fixed Inductors 587-LB3218T101MCT-ND
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T101MTR-ND
Fixed Inductors 587-LB3218T101MTR-ND
100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

100µH Unshielded Wirewound Inductor 140mA 2.4Ohm 1207 (3218 Metric)

Buy Now Datasheet
SMD 100uH 140mA 796kHz Inductor and Choke - 71-LB3218T101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 140mA 796kHz Inductor and Choke
71-LB3218T101M
SMD 100uH 140mA 796kHz Inductor and Choke 71-LB3218T101M
100uH 20% Ferrite SMD Inductor, 140mA, 796kHz, 1207 Product overview: LB3218T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 140mA, 796kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 140mA, 796kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T101M can be used for catalog matching and distributor lookup.

100uH 20% Ferrite SMD Inductor, 140mA, 796kHz, 1207 Product overview: LB3218T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 140mA, 796kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 140mA, 796kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB3218T101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB3218T101M
1051639-LB3218T101M
Fixed Inductors - LB3218T101M 1051639-LB3218T101M
Manufacturer: Taiyo Yuden Win Source Part Number: 1051639-LB3218T101M Packaging: Reel - TR Type: Wirewound Current Rating: 140mA Inductance: 100μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 8MHz Frequency - Test: 796kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.4 Ohm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1207 (3218 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051639-LB3218T101M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 140mA
Inductance: 100μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 8MHz
Frequency - Test: 796kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.4 Ohm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1207 (3218 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - LB3218T101M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB3218T101M
Fixed Inductors LB3218T101M
FIXED IND 100UH 140MA 2.4OHM SMD

FIXED IND 100UH 140MA 2.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB3218T101MDKR-ND 71-LB3218T101M 1051639-LB3218T101M LB3218T101M
Product Name Fixed Inductors SMD 100uH 140mA 796kHz Inductor and Choke Fixed Inductors - LB3218T101M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 7-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0230 microH
View Details
2 suppliers
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details