Kyocera Corporation Fixed Inductors LCCI0402S2N2GTAR

Description
2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0402S2N2GTARCT-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0402S2N2GTARTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0402S2N2GTARDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0402S2N2GTARCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details