Kyocera Corporation Fixed Inductors LCCI0603J47NGTAR

Description
47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LCCI0603J47NGTARDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J47NGTARTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 478-LCCI0603J47NGTARCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 500mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LCCI0603J47NGTARDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2126012 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details