150µH Unshielded Wirewound Inductor 105mA 4.16Ohm Max 1207 (3218 Metric)
150µH Unshielded Wirewound Inductor 105mA 4.16Ohm Max 1207 (3218 Metric)
150µH Unshielded Wirewound Inductor 105mA 4.16Ohm Max 1207 (3218 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 587-6252-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |