Taiyo Yuden Co., Ltd. Fixed Inductors - LBC2518T471M LBC2518T471M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1195237-LBC2518T471M Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 50mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±20% Frequency - Self Resonant: 3.5MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LBC2518T471MV; LBC2518T471K; LBC2518T471KV; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1195237-LBC2518T471M Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 50mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±20% Frequency - Self Resonant: 3.5MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LBC2518T471MV; LBC2518T471K; LBC2518T471KV; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LBC2518T471M
1195237-LBC2518T471M
Fixed Inductors - LBC2518T471M 1195237-LBC2518T471M
Manufacturer: Taiyo Yuden Win Source Part Number: 1195237-LBC2518T471M Series: LB Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 105°C Package: 1007 (2518 Metric) Current Rating: 50mA Shielding: Unshielded Inductance: 470μH Mounting: SMD Tolerance: ±20% Frequency - Self Resonant: 3.5MHz Test Frequency: 796kHz Size: 0.098" L x 0.071" W (2.50mm x 1.80mm) Family Name: LB Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22 Ohm Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1007 (2518 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LBC2518T471MV; LBC2518T471K; LBC2518T471KV; Introduction Date: January 01, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1195237-LBC2518T471M
Series: LB
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -25°C ~ 105°C
Package: 1007 (2518 Metric)
Current Rating: 50mA
Shielding: Unshielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±20%
Frequency - Self Resonant: 3.5MHz
Test Frequency: 796kHz
Size: 0.098" L x 0.071" W (2.50mm x 1.80mm)
Family Name: LB
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22 Ohm
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1007 (2518 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): LBC2518T471MV; LBC2518T471K; LBC2518T471KV;
Introduction Date: January 01, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 470uH 50mA Inductor and Choke - 71-LBC2518T471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470uH 50mA Inductor and Choke
71-LBC2518T471M
SMD 470uH 50mA Inductor and Choke 71-LBC2518T471M
SMD Inductor 470uH 20% Ferrite 50mA 1007 Product overview: LBC2518T471M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uH, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470uH, 50mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2518T471M can be used for catalog matching and distributor lookup.

SMD Inductor 470uH 20% Ferrite 50mA 1007 Product overview: LBC2518T471M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uH, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470uH, 50mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBC2518T471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-LBC2518T471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LBC2518T471MDKR-ND
Fixed Inductors 587-LBC2518T471MDKR-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LBC2518T471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LBC2518T471MCT-ND
Fixed Inductors 587-LBC2518T471MCT-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LBC2518T471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LBC2518T471MTR-ND
Fixed Inductors 587-LBC2518T471MTR-ND
470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

470µH Unshielded Wirewound Inductor 50mA 22Ohm 1007 (2518 Metric)

Buy Now Datasheet
Wirewound Inductor 470Uh 45Ma 20% 3.5Mhz; Inductance Taiyo Yuden - 18J0920 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 470Uh 45Ma 20% 3.5Mhz; Inductance Taiyo Yuden
18J0920
Wirewound Inductor 470Uh 45Ma 20% 3.5Mhz; Inductance Taiyo Yuden 18J0920
WIREWOUND INDUCTOR 470UH 45MA 20% 3.5MHZ; Inductance:470µH; DC Resistance Max:22ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:50mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

WIREWOUND INDUCTOR 470UH 45MA 20% 3.5MHZ; Inductance:470µH; DC Resistance Max:22ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:50mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LBC2518T471M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LBC2518T471M
Fixed Inductors LBC2518T471M
FIXED IND 470UH 50MA 22 OHM SMD

FIXED IND 470UH 50MA 22 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1195237-LBC2518T471M 71-LBC2518T471M 587-LBC2518T471MDKR-ND 18J0920 LBC2518T471M
Product Name Fixed Inductors - LBC2518T471M SMD 470uH 50mA Inductor and Choke Fixed Inductors Wirewound Inductor 470Uh 45Ma 20% 3.5Mhz; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 470 microH 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers