Taiyo Yuden Co., Ltd. Fixed Inductors LB3218T151M

Description
150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB3218T151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T151MCT-ND
Fixed Inductors 587-LB3218T151MCT-ND
150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T151MDKR-ND
Fixed Inductors 587-LB3218T151MDKR-ND
150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB3218T151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB3218T151MTR-ND
Fixed Inductors 587-LB3218T151MTR-ND
150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

150µH Unshielded Wirewound Inductor 105mA 3.2Ohm 1207 (3218 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-LB3218T151MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details