Taiyo Yuden Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors LBM2016T680J

Description
Win Source Part Number: 1370247-LBM2016T680J Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: LB, M Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 68 µH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 7Ohm Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370247-LBM2016T680J Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: LB, M Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 68 µH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 7Ohm Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz Inductance Frequency - Test: 2.52 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370247-LBM2016T680J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370247-LBM2016T680J
Inductors, Coils, Chokes - Fixed Inductors 1370247-LBM2016T680J
Win Source Part Number: 1370247-LBM2016T680J Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: LB, M Type Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 68 µH Current Rating (Amps): 90 mA Shielding: Unshielded DC Resistance (DCR): 7Ohm Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370247-LBM2016T680J
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: LB, M Type
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 68 µH
Current Rating (Amps): 90 mA
Shielding: Unshielded
DC Resistance (DCR): 7Ohm
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
SMD 68uH 2.52MHz Inductor and Choke - 71-LBM2016T680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH 2.52MHz Inductor and Choke
71-LBM2016T680J
SMD 68uH 2.52MHz Inductor and Choke 71-LBM2016T680J
68uH 5% SMD Inductor, Ferrite, 0806, 2.52MHz, 20 Q-Factor Product overview: LBM2016T680J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.52MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T680J can be used for catalog matching and distributor lookup.

68uH 5% SMD Inductor, Ferrite, 0806, 2.52MHz, 20 Q-Factor Product overview: LBM2016T680J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 2.52MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 2.52MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016T680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-1816-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1816-2-ND
Fixed Inductors 587-1816-2-ND
68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1816-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1816-1-ND
Fixed Inductors 587-1816-1-ND
68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-1816-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1816-6-ND
Fixed Inductors 587-1816-6-ND
68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

68µH Unshielded Wirewound Inductor 90mA 7Ohm 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 68Uh, 90Ma, 5%, 11Mhz, Smd; Inductance Taiyo Yuden - 83T0150 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 90Ma, 5%, 11Mhz, Smd; Inductance Taiyo Yuden
83T0150
Inductor, 68Uh, 90Ma, 5%, 11Mhz, Smd; Inductance Taiyo Yuden 83T0150
INDUCTOR, 68UH, 90mA, 5%, 11MHZ, SMD; Inductance:68µH; DC Resistance Max:7ohm; Self Resonant Frequency:11MHz; DC Current Rating:90mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 68UH, 90mA, 5%, 11MHZ, SMD; Inductance:68µH; DC Resistance Max:7ohm; Self Resonant Frequency:11MHz; DC Current Rating:90mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370247-LBM2016T680J 71-LBM2016T680J 587-1816-2-ND 83T0150
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68uH 2.52MHz Inductor and Choke Fixed Inductors Inductor, 68Uh, 90Ma, 5%, 11Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data