Taiyo Yuden Co., Ltd. Fixed Inductors LB2016T1R0M

Description
1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2497-1-ND
Fixed Inductors 587-2497-1-ND
1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2497-6-ND
Fixed Inductors 587-2497-6-ND
1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2497-2-ND
Fixed Inductors 587-2497-2-ND
1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

1µH Unshielded Wirewound Inductor 490mA 90mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 1uH 490mA Inductor and Choke - 71-LB2016T1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 490mA Inductor and Choke
71-LB2016T1R0M
SMD 1uH 490mA Inductor and Choke 71-LB2016T1R0M
1uH 20% Ferrite SMD Inductor, 0806, 490mA, 90mR DCR Product overview: LB2016T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 490mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 490mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T1R0M can be used for catalog matching and distributor lookup.

1uH 20% Ferrite SMD Inductor, 0806, 490mA, 90mR DCR Product overview: LB2016T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 490mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 490mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LB2016T1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2016T1R0M
Fixed Inductors LB2016T1R0M
FIXED IND 1UH 490MA 90 MOHM SMD

FIXED IND 1UH 490MA 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2497-1-ND 71-LB2016T1R0M LB2016T1R0M
Product Name Fixed Inductors SMD 1uH 490mA Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details